CableOrganizer.com, Inc. HellermannTyton TT230SM Thermal Transfer Printer HT-556-00235

Description
What's special about this label maker? Feature-packed desktop label printer designed to be compatible with almost any type of media, to offer small to medium commercial or industrial facilities a high quality alternative to expensive, large-capacity printers 300 dpi thermal transfer print head provides excellent clarity for easy-to-read characters and barcodes, no matter the size or application Includes a rear-mount label caddy to hold larger reels for easy dispensing and bulk-quantity printing The TT230SM Thermal Transfer Printer from HellermannTyton offers businesses, industrial workshops, or network installers a fast, reliable, and easy-to-use labeling solution for any application. This fast and highly versatile label printer is compatible with a wide range of thermal transfer labels to help eliminate waste, but works best with HellermannTyton brand labels such as ShrinkTrak™ heat shrink labels and Polyester Foam Labels.
Description
What's special about this label maker? Feature-packed desktop label printer designed to be compatible with almost any type of media, to offer small to medium commercial or industrial facilities a high quality alternative to expensive, large-capacity printers 300 dpi thermal transfer print head provides excellent clarity for easy-to-read characters and barcodes, no matter the size or application Includes a rear-mount label caddy to hold larger reels for easy dispensing and bulk-quantity printing The TT230SM Thermal Transfer Printer from HellermannTyton offers businesses, industrial workshops, or network installers a fast, reliable, and easy-to-use labeling solution for any application. This fast and highly versatile label printer is compatible with a wide range of thermal transfer labels to help eliminate waste, but works best with HellermannTyton brand labels such as ShrinkTrak™ heat shrink labels and Polyester Foam Labels.

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton TT230SM Thermal Transfer Printer - HT-556-00235 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
HellermannTyton TT230SM Thermal Transfer Printer
HT-556-00235
HellermannTyton TT230SM Thermal Transfer Printer HT-556-00235
What's special about this label maker? Feature-packed desktop label printer designed to be compatible with almost any type of media, to offer small to medium commercial or industrial facilities a high quality alternative to expensive, large-capacity printers 300 dpi thermal transfer print head provides excellent clarity for easy-to-read characters and barcodes, no matter the size or application Includes a rear-mount label caddy to hold larger reels for easy dispensing and bulk-quantity printing The TT230SM Thermal Transfer Printer from HellermannTyton offers businesses, industrial workshops, or network installers a fast, reliable, and easy-to-use labeling solution for any application. This fast and highly versatile label printer is compatible with a wide range of thermal transfer labels to help eliminate waste, but works best with HellermannTyton brand labels such as ShrinkTrak™ heat shrink labels and Polyester Foam Labels.

What's special about this label maker?

  • Feature-packed desktop label printer designed to be compatible with almost any type of media, to offer small to medium commercial or industrial facilities a high quality alternative to expensive, large-capacity printers
  • 300 dpi thermal transfer print head provides excellent clarity for easy-to-read characters and barcodes, no matter the size or application
  • Includes a rear-mount label caddy to hold larger reels for easy dispensing and bulk-quantity printing
  • The TT230SM Thermal Transfer Printer from HellermannTyton offers businesses, industrial workshops, or network installers a fast, reliable, and easy-to-use labeling solution for any application. This fast and highly versatile label printer is compatible with a wide range of thermal transfer labels to help eliminate waste, but works best with HellermannTyton brand labels such as ShrinkTrak™ heat shrink labels and Polyester Foam Labels.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Label Printers
Product Number HT-556-00235
Product Name HellermannTyton TT230SM Thermal Transfer Printer
Unlock Full Specs
to access all available technical data

Similar Products

VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Plastics
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details