Lumberg Automation - A Belden Brand Between Series Adapter Cables 0985 806 103/2M

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1794-1045-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1794-1045-ND
Between Series Adapter Cables 1794-1045-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 0985 806 103/2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
0985 806 103/2M
Cable Assemblies - Between Series Adapter Cables 0985 806 103/2M
CBL ASSY CIRC 4P M TO RJ45 6.56'

CBL ASSY CIRC 4P M TO RJ45 6.56'

Supplier's Site
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation - 12X2535 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation
12X2535
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation 12X2535
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1045-ND 0985 806 103/2M 12X2535
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1929488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Utp
View Details