Lumberg Automation - A Belden Brand Between Series Adapter Cables 0985 656 104/1M

Description
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1794-1186-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1794-1186-ND
Between Series Adapter Cables 1794-1186-ND
Cable Assembly Circular 08 pos Female to RJ45, 8p8c 3.28' (1.00m)

Cable Assembly Circular 08 pos Female to RJ45, 8p8c 3.28' (1.00m)

Buy Now Datasheet
Ethernet Cordset, M12 4 Position Female To Rj45 Plug, 1M; Connector Type A Lumberg Automation - 05X9123 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cordset, M12 4 Position Female To Rj45 Plug, 1M; Connector Type A Lumberg Automation
05X9123
Ethernet Cordset, M12 4 Position Female To Rj45 Plug, 1M; Connector Type A Lumberg Automation 05X9123
ETHERNET CORDSET, M12 4 POSITION FEMALE TO RJ45 PLUG, 1M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

ETHERNET CORDSET, M12 4 POSITION FEMALE TO RJ45 PLUG, 1M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - 0985 656 104/1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
0985 656 104/1M
Cable Assemblies - Between Series Adapter Cables 0985 656 104/1M
CBL ASSY CIRC 8P F TO RJ45 3.28'

CBL ASSY CIRC 8P F TO RJ45 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1186-ND 05X9123 0985 656 104/1M
Product Name Between Series Adapter Cables Ethernet Cordset, M12 4 Position Female To Rj45 Plug, 1M; Connector Type A Lumberg Automation Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet; Networking LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details