Lumberg Automation - A Belden Brand Between Series Adapter Cables 0985 YM57530 103/10M

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1794-1101-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1794-1101-ND
Between Series Adapter Cables 1794-1101-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 32.81' (10.00m)

Buy Now Datasheet
Sensor Cord, 4P M12-Rj45 Plug, 32.8 ; Connector Type A Lumberg Automation - 12X2008 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12-Rj45 Plug, 32.8 ; Connector Type A Lumberg Automation
12X2008
Sensor Cord, 4P M12-Rj45 Plug, 32.8 ; Connector Type A Lumberg Automation 12X2008
SENSOR CORD, 4P M12-RJ45 PLUG, 32.8 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, 4P M12-RJ45 PLUG, 32.8 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - 0985 YM57530 103/10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
0985 YM57530 103/10M
Cable Assemblies - Between Series Adapter Cables 0985 YM57530 103/10M
CBL ASY CIRC 4P M TO RJ45 32.81'

CBL ASY CIRC 4P M TO RJ45 32.81'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1101-ND 12X2008 0985 YM57530 103/10M
Product Name Between Series Adapter Cables Sensor Cord, 4P M12-Rj45 Plug, 32.8 ; Connector Type A Lumberg Automation Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4A7A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1135909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details