Lumberg Automation - A Belden Brand Patch Cord, Rj45 Plug-Plug, 10M, Teal; Lan Category Lumberg Automation 0985 YM57530 500/10M

Description
PATCH CORD, RJ45 PLUG-PLUG, 10M, TEAL; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 10M, TEAL; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 10M, Teal; Lan Category Lumberg Automation - 39AH7133 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 10M, Teal; Lan Category Lumberg Automation
39AH7133
Patch Cord, Rj45 Plug-Plug, 10M, Teal; Lan Category Lumberg Automation 39AH7133
PATCH CORD, RJ45 PLUG-PLUG, 10M, TEAL; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 10M, TEAL; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39AH7133
Product Name Patch Cord, Rj45 Plug-Plug, 10M, Teal; Lan Category Lumberg Automation
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details