Lumberg Automation - A Belden Brand Circular Cable Assemblies 0985 806 100/1M

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1086-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1086-ND
Circular Cable Assemblies 1794-1086-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 0985 806 100/1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
0985 806 100/1M
Cable Assemblies - Circular Cable Assemblies 0985 806 100/1M
CBL 4POS MALE TO MALE 3.28'

CBL 4POS MALE TO MALE 3.28'

Supplier's Site
Sensor Cord, 4P M12 Plug-Plug, 3.3 ; Connector Type A Lumberg Automation - 12X2504 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 3.3 ; Connector Type A Lumberg Automation
12X2504
Sensor Cord, 4P M12 Plug-Plug, 3.3 ; Connector Type A Lumberg Automation 12X2504
SENSOR CORD, 4P M12 PLUG-PLUG, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1086-ND 0985 806 100/1M 12X2504
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Plug, 3.3 ; Connector Type A Lumberg Automation
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details