Lumberg Automation - A Belden Brand Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 5M; Connector Type A Lumberg Automation 0985 706 103/5M

Description
ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 5M; Connector Type A Lumberg Automation - 05X9131 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 5M; Connector Type A Lumberg Automation
05X9131
Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 5M; Connector Type A Lumberg Automation 05X9131
ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9131
Product Name Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 5M; Connector Type A Lumberg Automation
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/602-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers