Lumberg Automation - A Belden Brand Circular Cable Assemblies 934845005

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934845005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934845005-ND
Circular Cable Assemblies 934845005-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rkts 8Y-922/20 M Lumberg Automation - 17AJ0064 - Newark, An Avnet Company
Chicago, IL, United States
Rkts 8Y-922/20 M Lumberg Automation
17AJ0064
Rkts 8Y-922/20 M Lumberg Automation 17AJ0064
RKTS 8Y-922/20 M

RKTS 8Y-922/20 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934845005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934845005
Cable Assemblies - Circular Cable Assemblies 934845005
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934845005-ND 17AJ0064 934845005
Product Name Circular Cable Assemblies Rkts 8Y-922/20 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details