Lumberg Automation - A Belden Brand Circular Cable Assemblies 4060

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 4060LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
4060LA-ND
Circular Cable Assemblies 4060LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 4060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
4060
Cable Assemblies - Circular Cable Assemblies 4060
CBL CIRC

CBL CIRC

Supplier's Site
0985 S4742 117/10 M Lumberg Automation - 16AJ4558 - Newark, An Avnet Company
Chicago, IL, United States
0985 S4742 117/10 M Lumberg Automation
16AJ4558
0985 S4742 117/10 M Lumberg Automation 16AJ4558
0985 S4742 117/10 M

0985 S4742 117/10 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4060LA-ND 4060 16AJ4558
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies 0985 S4742 117/10 M Lumberg Automation
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details