Belden Inc. 4 PAIR AES/EBU, 26AWG, ISTP, LSZH 70053

Description
DIGITAL AUDIO 4 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH
Request a Quote Datasheet
Description
DIGITAL AUDIO 4 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 PAIR AES/EBU, 26AWG, ISTP, LSZH - 70053 - Belden Inc.
St. Louis, MO, United States
4 PAIR AES/EBU, 26AWG, ISTP, LSZH
70053
4 PAIR AES/EBU, 26AWG, ISTP, LSZH 70053
DIGITAL AUDIO 4 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH

DIGITAL AUDIO 4 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH

Supplier's Site Datasheet
Circular Cable Assemblies - 70053LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
70053LA-ND
Circular Cable Assemblies 70053LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 70053 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
70053
Cable Assemblies - Circular Cable Assemblies 70053
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Belden Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Control and Instrumentation Cables Cable Assemblies Cable Assemblies
Product Number 70053 70053LA-ND 70053
Product Name 4 PAIR AES/EBU, 26AWG, ISTP, LSZH Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene (Foam)
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Foil; Individually Foiled + Overall Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/407-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers