Lumberg Automation - A Belden Brand Circular Cable Assemblies 0985 806 100/20M

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1105-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1105-ND
Circular Cable Assemblies 1794-1105-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Plug, 65.6 ; Connector Type A Lumberg Automation - 12X2509 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 65.6 ; Connector Type A Lumberg Automation
12X2509
Sensor Cord, 4P M12 Plug-Plug, 65.6 ; Connector Type A Lumberg Automation 12X2509
SENSOR CORD, 4P M12 PLUG-PLUG, 65.6 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 65.6 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 0985 806 100/20M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
0985 806 100/20M
Cable Assemblies - Circular Cable Assemblies 0985 806 100/20M
CBL 4POS MALE TO MALE 65.6'

CBL 4POS MALE TO MALE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1105-ND 12X2509 0985 806 100/20M
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Plug, 65.6 ; Connector Type A Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details