Lumberg Automation - A Belden Brand Modular/Ethernet Cables (RJ45, RJ11) 0985 656 500/10M

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1794-1188-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1794-1188-ND
Modular/Ethernet Cables (RJ45, RJ11) 1794-1188-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 0985 656 500/10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
0985 656 500/10M
Cable Assemblies - Modular Cables 0985 656 500/10M
CABLE MOD 8P8C PLUG-PLUG 32.81'

CABLE MOD 8P8C PLUG-PLUG 32.81'

Supplier's Site
Ethernet Cordset, Rj45 Plug To Plug, Shielded, 1M; Connector Type A Lumberg Automation - 05X9125 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cordset, Rj45 Plug To Plug, Shielded, 1M; Connector Type A Lumberg Automation
05X9125
Ethernet Cordset, Rj45 Plug To Plug, Shielded, 1M; Connector Type A Lumberg Automation 05X9125
ETHERNET CORDSET, RJ45 PLUG TO PLUG, SHIELDED, 1M; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type A:RJ45 Plug RoHS Compliant: Yes

ETHERNET CORDSET, RJ45 PLUG TO PLUG, SHIELDED, 1M; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type A:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1188-ND 0985 656 500/10M 05X9125
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Ethernet Cordset, Rj45 Plug To Plug, Shielded, 1M; Connector Type A Lumberg Automation
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-735-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details