Lumberg Automation - A Belden Brand Modular/Ethernet Cables (RJ45, RJ11) 0985 656 500/5M

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1794-1193-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1794-1193-ND
Modular/Ethernet Cables (RJ45, RJ11) 1794-1193-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Double Shielded

Buy Now Datasheet
Ethernet Cordset, Rj45 Plug To Plug, Shielded, 5M; Connector Type A Lumberg Automation - 05X9127 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cordset, Rj45 Plug To Plug, Shielded, 5M; Connector Type A Lumberg Automation
05X9127
Ethernet Cordset, Rj45 Plug To Plug, Shielded, 5M; Connector Type A Lumberg Automation 05X9127
ETHERNET CORDSET, RJ45 PLUG TO PLUG, SHIELDED, 5M; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:RJ45 Plug RoHS Compliant: Yes

ETHERNET CORDSET, RJ45 PLUG TO PLUG, SHIELDED, 5M; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type A:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - 0985 656 500/5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
0985 656 500/5M
Cable Assemblies - Modular Cables 0985 656 500/5M
CABLE MOD 8P8C PLUG-PLUG 16.4'

CABLE MOD 8P8C PLUG-PLUG 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1193-ND 05X9127 0985 656 500/5M
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cordset, Rj45 Plug To Plug, Shielded, 5M; Connector Type A Lumberg Automation Cable Assemblies - Modular Cables
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XM Micro-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details