Lumberg Automation - A Belden Brand Between Series Adapter Cables 0985 806 104/2M

Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1794-1028-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1794-1028-ND
Between Series Adapter Cables 1794-1028-ND
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)

Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 0985 806 104/2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
0985 806 104/2M
Cable Assemblies - Between Series Adapter Cables 0985 806 104/2M
CBL ASSY CIRC 4P F TO RJ45 6.56'

CBL ASSY CIRC 4P F TO RJ45 6.56'

Supplier's Site
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation - 12X2549 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation
12X2549
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation 12X2549
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 6.6 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 PlugRoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 6.6 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1028-ND 0985 806 104/2M 12X2549
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Coaxial Cables (RF) - 3157-FLC-2M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details