Lumberg Automation - A Belden Brand Modular/Ethernet Cables (RJ45, RJ11) 0985 YM57530 500/5M

Description
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1794-1087-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1794-1087-ND
Modular/Ethernet Cables (RJ45, RJ11) 1794-1087-ND
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 16.40' (5.00m) Shielded

Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 16.40' (5.00m) Shielded

Buy Now Datasheet
Patch Cord, Rj45 Plug, Cat5E, 5M, Teal; Lan Category Lumberg Automation - 12X2030 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat5E, 5M, Teal; Lan Category Lumberg Automation
12X2030
Patch Cord, Rj45 Plug, Cat5E, 5M, Teal; Lan Category Lumberg Automation 12X2030
PATCH CORD, RJ45 PLUG, CAT5E, 5M, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Teal; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT5E, 5M, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Teal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - 0985 YM57530 500/5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
0985 YM57530 500/5M
Cable Assemblies - Modular Cables 0985 YM57530 500/5M
CABLE MOD 8P4C PLUG-PLUG 16.4'

CABLE MOD 8P4C PLUG-PLUG 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1087-ND 12X2030 0985 YM57530 500/5M
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug, Cat5E, 5M, Teal; Lan Category Lumberg Automation Cable Assemblies - Modular Cables
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details