Lumberg Automation - A Belden Brand Modular/Ethernet Cables (RJ45, RJ11) 0985 806 500/10M

Description
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 32.81' (10.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 32.81' (10.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1794-1088-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1794-1088-ND
Modular/Ethernet Cables (RJ45, RJ11) 1794-1088-ND
Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 32.81' (10.00m) Unshielded

Modular Cable Plug to Plug 8p4c (RJ45, Ethernet) 32.81' (10.00m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 0985 806 500/10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
0985 806 500/10M
Cable Assemblies - Modular Cables 0985 806 500/10M
CABLE MOD 8P4C PLUG-PLUG 32.81'

CABLE MOD 8P4C PLUG-PLUG 32.81'

Supplier's Site
Patch Cord, Rj45 Plug, Cat5E, 10M, Teal; Lan Category Lumberg Automation - 12X2560 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat5E, 10M, Teal; Lan Category Lumberg Automation
12X2560
Patch Cord, Rj45 Plug, Cat5E, 10M, Teal; Lan Category Lumberg Automation 12X2560
PATCH CORD, RJ45 PLUG, CAT5E, 10M, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Teal; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT5E, 10M, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Teal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1088-ND 0985 806 500/10M 12X2560
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cord, Rj45 Plug, Cat5E, 10M, Teal; Lan Category Lumberg Automation
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14141111-150 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details