Lumberg Automation - A Belden Brand Modular/Ethernet Cables (RJ45, RJ11) 0985 656 500/2M

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.56' (2.00m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.56' (2.00m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1794-1191-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1794-1191-ND
Modular/Ethernet Cables (RJ45, RJ11) 1794-1191-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.56' (2.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.56' (2.00m) Double Shielded

Buy Now Datasheet
Ethernet Cordset, Rj45 Plug To Plug, Shielded, 2M; Connector Type A Lumberg Automation - 05X9126 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cordset, Rj45 Plug To Plug, Shielded, 2M; Connector Type A Lumberg Automation
05X9126
Ethernet Cordset, Rj45 Plug To Plug, Shielded, 2M; Connector Type A Lumberg Automation 05X9126
ETHERNET CORDSET, RJ45 PLUG TO PLUG, SHIELDED, 2M; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Connector Type A:RJ45 Plug RoHS Compliant: Yes

ETHERNET CORDSET, RJ45 PLUG TO PLUG, SHIELDED, 2M; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Connector Type A:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - 0985 656 500/2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
0985 656 500/2M
Cable Assemblies - Modular Cables 0985 656 500/2M
CABLE MOD 8P8C PLUG-PLUG 6.56'

CABLE MOD 8P8C PLUG-PLUG 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1191-ND 05X9126 0985 656 500/2M
Product Name Modular/Ethernet Cables (RJ45, RJ11) Ethernet Cordset, Rj45 Plug To Plug, Shielded, 2M; Connector Type A Lumberg Automation Cable Assemblies - Modular Cables
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details