Lumberg Automation - A Belden Brand Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 10M; Connector Type A Lumberg Automation 0985 706 103/10M

Description
ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 10M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 10M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 10M; Connector Type A Lumberg Automation - 05X9129 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 10M; Connector Type A Lumberg Automation
05X9129
Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 10M; Connector Type A Lumberg Automation 05X9129
ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 10M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 10M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9129
Product Name Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 10M; Connector Type A Lumberg Automation
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data