Lumberg Automation - A Belden Brand Between Series Adapter Cables 0985 YM57530 104/0.5M

Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 1.64' (500.0mm)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 1.64' (500.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1794-1093-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1794-1093-ND
Between Series Adapter Cables 1794-1093-ND
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 1.64' (500.0mm)

Cable Assembly Circular 04 pos Female to RJ45, 8p4c 1.64' (500.0mm)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 0985 YM57530 104/0.5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
0985 YM57530 104/0.5M
Cable Assemblies - Between Series Adapter Cables 0985 YM57530 104/0.5M
CBL ASSY CIRC 4P F TO RJ45 1.64'

CBL ASSY CIRC 4P F TO RJ45 1.64'

Supplier's Site
Sensor Cord, M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Lumberg Automation - 12X2016 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Lumberg Automation
12X2016
Sensor Cord, M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Lumberg Automation 12X2016
SENSOR CORD, M12 RCPT-RJ45 PLUG, 19.7"; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:- RoHS Compliant: Yes

SENSOR CORD, M12 RCPT-RJ45 PLUG, 19.7"; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1093-ND 0985 YM57530 104/0.5M 12X2016
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Lumberg Automation
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD2423A201-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details