Lumberg Automation - A Belden Brand Between Series Adapter Cables 0985 806 103/5M

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1794-1034-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1794-1034-ND
Between Series Adapter Cables 1794-1034-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 0985 806 103/5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
0985 806 103/5M
Cable Assemblies - Between Series Adapter Cables 0985 806 103/5M
CBL ASSY CIRC 4P M TO RJ45 16.4"

CBL ASSY CIRC 4P M TO RJ45 16.4"

Supplier's Site
Sensor Cord, M12 Plug-Rj45 Plug, 16.4 ; Connector Type A Lumberg Automation - 12X2541 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Plug-Rj45 Plug, 16.4 ; Connector Type A Lumberg Automation
12X2541
Sensor Cord, M12 Plug-Rj45 Plug, 16.4 ; Connector Type A Lumberg Automation 12X2541
SENSOR CORD, M12 PLUG-RJ45 PLUG, 16.4 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, M12 PLUG-RJ45 PLUG, 16.4 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1034-ND 0985 806 103/5M 12X2541
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, M12 Plug-Rj45 Plug, 16.4 ; Connector Type A Lumberg Automation
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details