Lumberg Automation - A Belden Brand Between Series Adapter Cables 0985 YM57530 103/1M

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1794-1084-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1794-1084-ND
Between Series Adapter Cables 1794-1084-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 0985 YM57530 103/1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
0985 YM57530 103/1M
Cable Assemblies - Between Series Adapter Cables 0985 YM57530 103/1M
CBL ASSY CIRC 4P M TO RJ45 3.28'

CBL ASSY CIRC 4P M TO RJ45 3.28'

Supplier's Site
Sensor Cord, 4P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Lumberg Automation - 12X2007 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Lumberg Automation
12X2007
Sensor Cord, 4P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Lumberg Automation 12X2007
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 3.3 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 3.3 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1084-ND 0985 YM57530 103/1M 12X2007
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, 4P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Lumberg Automation
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-3340/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers