Lumberg Automation - A Belden Brand Between Series Adapter Cables 0985 YM57530 103/2M

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1794-1085-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1794-1085-ND
Between Series Adapter Cables 1794-1085-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation - 12X2010 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation
12X2010
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation 12X2010
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - 0985 YM57530 103/2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
0985 YM57530 103/2M
Cable Assemblies - Between Series Adapter Cables 0985 YM57530 103/2M
CBL ASSY CIRC 4P M TO RJ45 6.56'

CBL ASSY CIRC 4P M TO RJ45 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1085-ND 12X2010 0985 YM57530 103/2M
Product Name Between Series Adapter Cables Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Lumberg Automation Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details