Lumberg Automation - A Belden Brand Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 2M; Connector Type A Lumberg Automation 0985 706 103/2M

Description
ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 2M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 2M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 2M; Connector Type A Lumberg Automation - 05X9130 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 2M; Connector Type A Lumberg Automation
05X9130
Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 2M; Connector Type A Lumberg Automation 05X9130
ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 2M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

ETHERNET/IP CORDSET, M12 4 POSITION MALE TO RJ45 PLUG, 2M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enet/ip Cordset, 4Pos M12-Rj45 Plug, 2M; Connector To Connector Lumberg Automation - 74AC2426 - Newark, An Avnet Company
Chicago, IL, United States
Enet/ip Cordset, 4Pos M12-Rj45 Plug, 2M; Connector To Connector Lumberg Automation
74AC2426
Enet/ip Cordset, 4Pos M12-Rj45 Plug, 2M; Connector To Connector Lumberg Automation 74AC2426
ENET/IP CORDSET, 4POS M12-RJ45 PLUG, 2M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

ENET/IP CORDSET, 4POS M12-RJ45 PLUG, 2M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 05X9130 74AC2426
Product Name Ethernet/ip Cordset, M12 4 Position Male To Rj45 Plug, 2M; Connector Type A Lumberg Automation Enet/ip Cordset, 4Pos M12-Rj45 Plug, 2M; Connector To Connector Lumberg Automation
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details