NSI Industries LLC Power Distribution Block AM-P1-H12

Description
MODULAR TYPE 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CLEAR ACRYLIC, CM COVER TYPE 90 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE CONNECTOR BLOKS[TM] BRAND AM MODEL
Datasheet
Description
MODULAR TYPE 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CLEAR ACRYLIC, CM COVER TYPE 90 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE CONNECTOR BLOKS[TM] BRAND AM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - AM-P1-H12 - NSI Industries LLC
Huntersville, NC, USA
Power Distribution Block
AM-P1-H12
Power Distribution Block AM-P1-H12
MODULAR TYPE 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CLEAR ACRYLIC, CM COVER TYPE 90 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE CONNECTOR BLOKS[TM] BRAND AM MODEL
  • MODULAR TYPE
  • 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE
  • BLACK COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • CLEAR ACRYLIC, CM COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • GLASS FILLED POLYESTER HOUSING MATERIAL
  • ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • CONNECTOR BLOKS[TM] BRAND
  • AM MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Power Distribution Units (PDU)
Product Number AM-P1-H12
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1544550-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details