NSI Industries LLC Power Distribution Block AM-N1-N1

Description
MODULAR TYPE 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CLEAR ACRYLIC, CM COVER TYPE 90 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE CONNECTOR BLOKS[TM] BRAND AM MODEL
Datasheet
Description
MODULAR TYPE 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CLEAR ACRYLIC, CM COVER TYPE 90 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE CONNECTOR BLOKS[TM] BRAND AM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - AM-N1-N1 - NSI Industries LLC
Huntersville, NC, USA
Power Distribution Block
AM-N1-N1
Power Distribution Block AM-N1-N1
MODULAR TYPE 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CLEAR ACRYLIC, CM COVER TYPE 90 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE CONNECTOR BLOKS[TM] BRAND AM MODEL
  • MODULAR TYPE
  • 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE
  • BLACK COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • CLEAR ACRYLIC, CM COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • GLASS FILLED POLYESTER HOUSING MATERIAL
  • ALUMINUM ALLOY CONNECTOR MATERIAL
  • 6 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • CONNECTOR BLOKS[TM] BRAND
  • AM MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Power Distribution Units (PDU)
Product Number AM-N1-N1
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details