NSI Industries LLC Power Distribution Block AL-V1-K6

Description
MODULAR TYPE 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 545 AMPERE CURRENT RATING CLEAR ACRYLIC, CL COVER TYPE 90 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 250 TO 1000 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE CONNECTOR BLOKS[TM] BRAND AL MODEL
Datasheet
Description
MODULAR TYPE 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 545 AMPERE CURRENT RATING CLEAR ACRYLIC, CL COVER TYPE 90 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 250 TO 1000 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE CONNECTOR BLOKS[TM] BRAND AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - AL-V1-K6 - NSI Industries LLC
Huntersville, NC, USA
Power Distribution Block
AL-V1-K6
Power Distribution Block AL-V1-K6
MODULAR TYPE 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 545 AMPERE CURRENT RATING CLEAR ACRYLIC, CL COVER TYPE 90 DEG C TEMPERATURE RATING GLASS FILLED POLYESTER HOUSING MATERIAL ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 250 TO 1000 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE CONNECTOR BLOKS[TM] BRAND AL MODEL
  • MODULAR TYPE
  • 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE
  • BLACK COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 545 AMPERE CURRENT RATING
  • CLEAR ACRYLIC, CL COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • GLASS FILLED POLYESTER HOUSING MATERIAL
  • ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 250 TO 1000 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • CONNECTOR BLOKS[TM] BRAND
  • AL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Power Distribution Units (PDU)
Product Number AL-V1-K6
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Units - 2703394 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type E - French
View Details
PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details