NSI Industries LLC Power Distribution Block AS-K1-H6

Description
SINGLE PRIMARY TYPE 2.9 INCH LENGTH X 1.04 INCH WIDTH X 2.34 INCH HEIGHT SIZE BLACK COLOR UL 1059, RUS, CSA, APPROVAL 600 VOLT VOLTAGE RATING 175 AMP PER POLE CURRENT RATING ALUMINUM ALLOY HOUSING MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE SCCR RATING 10000 AMP NUMBER OF TERMINAL 7 MATERIAL GLASS FILLED POLYESTER BASE MOUNTING 2 MOUNTING HOLE APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTOR AS MODEL
Datasheet
Description
SINGLE PRIMARY TYPE 2.9 INCH LENGTH X 1.04 INCH WIDTH X 2.34 INCH HEIGHT SIZE BLACK COLOR UL 1059, RUS, CSA, APPROVAL 600 VOLT VOLTAGE RATING 175 AMP PER POLE CURRENT RATING ALUMINUM ALLOY HOUSING MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE SCCR RATING 10000 AMP NUMBER OF TERMINAL 7 MATERIAL GLASS FILLED POLYESTER BASE MOUNTING 2 MOUNTING HOLE APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTOR AS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - AS-K1-H6 - NSI Industries LLC
Huntersville, NC, USA
Power Distribution Block
AS-K1-H6
Power Distribution Block AS-K1-H6
SINGLE PRIMARY TYPE 2.9 INCH LENGTH X 1.04 INCH WIDTH X 2.34 INCH HEIGHT SIZE BLACK COLOR UL 1059, RUS, CSA, APPROVAL 600 VOLT VOLTAGE RATING 175 AMP PER POLE CURRENT RATING ALUMINUM ALLOY HOUSING MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE SCCR RATING 10000 AMP NUMBER OF TERMINAL 7 MATERIAL GLASS FILLED POLYESTER BASE MOUNTING 2 MOUNTING HOLE APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTOR AS MODEL
  • SINGLE PRIMARY TYPE
  • 2.9 INCH LENGTH X 1.04 INCH WIDTH X 2.34 INCH HEIGHT SIZE
  • BLACK COLOR
  • UL 1059, RUS, CSA, APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 175 AMP PER POLE CURRENT RATING
  • ALUMINUM ALLOY HOUSING MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • SCCR RATING 10000 AMP
  • NUMBER OF TERMINAL 7
  • MATERIAL GLASS FILLED POLYESTER BASE
  • MOUNTING 2 MOUNTING HOLE
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTOR
  • AS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Power Distribution Units (PDU)
Product Number AS-K1-H6
Product Name Power Distribution Block
Voltage 600 Volt
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details