SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4303.5023

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-2139-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-2139-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-2139-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
FUSEHOLDER;69.5 X 58 X 30mm;4A,STANDARD - 70080751 - Allied Electronics, Inc.
Fort Worth, TX, USA
FUSEHOLDER;69.5 X 58 X 30mm;4A,STANDARD
70080751
FUSEHOLDER;69.5 X 58 X 30mm;4A,STANDARD 70080751
Series 4303 and CD with 1- and 2-pole shocksafe fuseholder. Inlets available with or without series voltage selection. Series CD with integral DPST switch. Terminals are 4.8 mm × 0.8 mm quick-connect. Order fusedrawers separately below.

Series 4303 and CD with 1- and 2-pole shocksafe fuseholder. Inlets available with or without series voltage selection. Series CD with integral DPST switch. Terminals are 4.8 mm × 0.8 mm quick-connect. Order fusedrawers separately below.

Supplier's Site
AC Power Entry Modules - 4303.5023 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4303.5023
AC Power Entry Modules 4303.5023
AC Power Entry Modules KFC POWER ENTRY MOD

AC Power Entry Modules KFC POWER ENTRY MOD

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-2139-ND 70080751 4303.5023
Product Name Power Entry Connectors - Inlets, Outlets, Modules FUSEHOLDER;69.5 X 58 X 30mm;4A,STANDARD AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On Panel; Panel Mount
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect Quick Connect (0.187")
Standards / Certifications UL; cULus, ENEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-311 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light - 4532 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details