REWIRABLE V-LOCK CONNECTOR
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 486-4783-0110-00-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC; Other; IEC 320-C13 |
| Mounting Style | Free Hanging (In-Line) |
| Termination Types | Screw |