The product 486-7323-ND is a power entry connector designed for panel mounting with a snap-in version. It features a strip block configuration that accommodates up to six IEC appliance outlets, available in black, grey, or white. The connector is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength exceeding 2.5 kVAC between line and neutral, and 3 kVAC between line/neutral and protective earth. Operating temperature ranges from -25 °C to 70 °C, and it has an IP20 protection rating according to IEC 60529. The terminals are designed for solder pin or quick connect connections, with sizes of 6.3 x 0.8 mm and 4.8 x 0.8 mm. The housing material is PA6, compliant with UL 94V-0 standards, ensuring durability in industrial environments. The product is suitable for applications requiring compliance with IEC/UL 62368-1 safety standards.
4751 BLACK STRIP BLOCK FOR SNAP-
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 486-7323-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC; Other |
| Mounting Style | Panel |
| Termination Types | Quick Connect - 0.250" (6.3mm) |