DESTACO TBSC-DA-2400

Description
Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Left SwingPull 1-7/8-16 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp has a 1.12 in stroke length and 2400 lbs clamping force.
Description
Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Left SwingPull 1-7/8-16 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp has a 1.12 in stroke length and 2400 lbs clamping force.

Suppliers

Company
Product
Description
Supplier Links
 - TBSC-DA-2400 - Reid Supply
Norton Shores, MI, United States
Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength. . Left SwingPull 1-7/8-16 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp has a 1.12 in stroke length and 2400 lbs clamping force.

Hydraulic Cylindrical Swing Clamps have 90 degree left or right handed rotation. The metal treated bodies with upper flanges stand up to wear and corrosion while the piston rod is hardened for added strength.


. Left SwingPull 1-7/8-16 Threaded Body;Upper Flange Single Action Hydraulic Swing Clamp has a 1.12 in stroke length and 2400 lbs clamping force.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Machining Clamps
Product Number TBSC-DA-2400
Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Clamping module - EV-63-5 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Socket Set Swivel Pad Clamps - Steel and Delrin® Pads - SC346 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
Micro™ Low Profile Clamps - 13202 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.3750 inch (9.52 mm)
Load Limit 650 lbs (295 kg)
View Details