ROHM Semiconductor GmbH 10bit 10ch D/A converter BU2505FV

Description
BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type cascade connection terminal, it is for applications requiring multi channels. Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.
Request a Quote Datasheet
Description
BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type cascade connection terminal, it is for applications requiring multi channels. Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10bit 10ch D/A converter - BU2505FV - ROHM Semiconductor GmbH
Willich, Germany
10bit 10ch D/A converter
BU2505FV
10bit 10ch D/A converter BU2505FV
BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type cascade connection terminal, it is for applications requiring multi channels. Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.

BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type cascade connection terminal, it is for applications requiring multi channels. Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.

Supplier's Site Datasheet
10bit 10ch D/A converter - BU2505FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10bit 10ch D/A converter
BU2505FV
10bit 10ch D/A converter BU2505FV
BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type DAC.By cascade connection terminal, it is for applications requiring multi channels.Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time.Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.

BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type DAC.By cascade connection terminal, it is for applications requiring multi channels.Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time.Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.

Supplier's Site Datasheet
10bit Digital-to-Analog Converter IC - 701-BU2505FV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10bit Digital-to-Analog Converter IC
701-BU2505FV
10bit Digital-to-Analog Converter IC 701-BU2505FV
10bit 10-channel D/A converter Product overview: BU2505FV from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2505FV can be used for catalog matching and distributor lookup.

10bit 10-channel D/A converter Product overview: BU2505FV from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2505FV can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2505FV
1155695-BU2505FV
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2505FV 1155695-BU2505FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155695-BU2505FV Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155695-BU2505FV
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number BU2505FV BU2505FV 701-BU2505FV 1155695-BU2505FV
Product Name 10bit 10ch D/A converter 10bit 10ch D/A converter 10bit Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2505FV
Interface Type LD LD
Package Type SSOP SSOP
Screening Level Commercial Commercial
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922583P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 16
Resolution 8 bits
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306E25DWVR - 911388-AMC1306E25DWVR - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5310BRMZ - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.5000 LSB
INL 4 LSB
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107RCPLZ - 1183286-ICL7107RCPLZ - Win Source Electronics
Specs
Package Type DIP
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers