ROHM Semiconductor GmbH 10bit 4ch D/A converter BU2508FV

Description
BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC. They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.
Datasheet
Description
BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC. They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10bit 4ch D/A converter - BU2508FV - ROHM Semiconductor GmbH
Willich, Germany
10bit 4ch D/A converter
BU2508FV
10bit 4ch D/A converter BU2508FV
BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC. They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.

BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC. They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.

Supplier's Site Datasheet
10bit 4ch D/A converter - BU2508FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10bit 4ch D/A converter
BU2508FV
10bit 4ch D/A converter BU2508FV
BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time.Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.

BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time.Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number BU2508FV BU2508FV
Product Name 10bit 4ch D/A converter 10bit 4ch D/A converter
Interface Type LD LD
Package Type SSOP SSOP
Screening Level Commercial Commercial
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-87700022A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.2500 LSB
INL 0.2500 LSB
View Details
DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface - DAC37J82IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1580263 - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 12 bits
View Details
32-bit, 768 kHz Sampling Stereo Audio D/A Converter - BD34352EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details