ROHM Semiconductor GmbH 8bit 10ch D/A converter BH2223FV

Description
BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.
Request a Quote Datasheet
Description
BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8bit 10ch D/A converter - BH2223FV - ROHM Semiconductor GmbH
Willich, Germany
8bit 10ch D/A converter
BH2223FV
8bit 10ch D/A converter BH2223FV
BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.

BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.

Supplier's Site Datasheet
8bit 10ch D/A converter - BH2223FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
8bit 10ch D/A converter
BH2223FV
8bit 10ch D/A converter BH2223FV
BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.

BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.

Supplier's Site Datasheet
8-bit 8bit Digital-to-Analog Converter IC - 701-BH2223FV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8bit Digital-to-Analog Converter IC
701-BH2223FV
8-bit 8bit Digital-to-Analog Converter IC 701-BH2223FV
8bit 10ch D/A converter Product overview: BH2223FV from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2223FV can be used for catalog matching and distributor lookup.

8bit 10ch D/A converter Product overview: BH2223FV from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2223FV can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2223FV
1153520-BH2223FV
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2223FV 1153520-BH2223FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153520-BH2223FV Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153520-BH2223FV
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number BH2223FV BH2223FV 701-BH2223FV 1153520-BH2223FV
Product Name 8bit 10ch D/A converter 8bit 10ch D/A converter 8-bit 8bit Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2223FV
Interface Type SPI SPI
Package Type SSOP SSOP
Screening Level Commercial Commercial
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

12BIT 12 Bit SOIC Digital-to-Analog Converter IC - 701-DAC1232LCWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers
Digital to Analogue Converters - 5236715P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 24
Resolution 12 bits
View Details
3 1/2 Digit, LCD/LED Display, A/D Converters - ICL7106CM44ZT - Renesas Electronics Corporation
Specs
Package Type QFP; PDIP
Input Type Differential
Input Voltage 0.0 to 2 volts
View Details
2 suppliers