ROHM Semiconductor GmbH 32-bit, 768 kHz Sampling Stereo Audio D/A Converter BD34352EKV

Description
BD34352EKV is 32-bit high sound quality stereo audio D/A converter with ROHM original sound quality design, realizing excellent numerical performance (SNR: 126 dB(Typ), THD+N: -112 dB(Typ)) suitable for high-end audio. Favorite sound is selectable by switching 2 kinds of digital FIR filters (Sharp Roll-Off, Slow Roll-Off). PCM I/F supports up to 768kHz and DSD I/F supports up to 22.4MHz.
Datasheet
Description
BD34352EKV is 32-bit high sound quality stereo audio D/A converter with ROHM original sound quality design, realizing excellent numerical performance (SNR: 126 dB(Typ), THD+N: -112 dB(Typ)) suitable for high-end audio. Favorite sound is selectable by switching 2 kinds of digital FIR filters (Sharp Roll-Off, Slow Roll-Off). PCM I/F supports up to 768kHz and DSD I/F supports up to 22.4MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit, 768 kHz Sampling Stereo Audio D/A Converter - BD34352EKV - ROHM Semiconductor GmbH
Willich, Germany
32-bit, 768 kHz Sampling Stereo Audio D/A Converter
BD34352EKV
32-bit, 768 kHz Sampling Stereo Audio D/A Converter BD34352EKV
BD34352EKV is 32-bit high sound quality stereo audio D/A converter with ROHM original sound quality design, realizing excellent numerical performance (SNR: 126 dB(Typ), THD+N: -112 dB(Typ)) suitable for high-end audio. Favorite sound is selectable by switching 2 kinds of digital FIR filters (Sharp Roll-Off, Slow Roll-Off). PCM I/F supports up to 768kHz and DSD I/F supports up to 22.4MHz.

BD34352EKV is 32-bit high sound quality stereo audio D/A converter with ROHM original sound quality design, realizing excellent numerical performance (SNR: 126 dB(Typ), THD+N: -112 dB(Typ)) suitable for high-end audio. Favorite sound is selectable by switching 2 kinds of digital FIR filters (Sharp Roll-Off, Slow Roll-Off). PCM I/F supports up to 768kHz and DSD I/F supports up to 22.4MHz.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number BD34352EKV
Product Name 32-bit, 768 kHz Sampling Stereo Audio D/A Converter
Screening Level Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905468 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
AMC1305M05 Reinforced Isolated Modulator with ?50mV Input and CMOS Interface - AMC1305M05DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers