ROHM Semiconductor GmbH 10bit 8ch D/A converter BU2506FV

Description
BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type DAC. By cascade connection terminal, it is for applications requiring multi channels. Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.
Datasheet
Description
BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type DAC. By cascade connection terminal, it is for applications requiring multi channels. Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10bit 8ch D/A converter - BU2506FV - ROHM Semiconductor GmbH
Willich, Germany
10bit 8ch D/A converter
BU2506FV
10bit 8ch D/A converter BU2506FV
BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type DAC. By cascade connection terminal, it is for applications requiring multi channels. Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.

BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type DAC. By cascade connection terminal, it is for applications requiring multi channels. Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.

Supplier's Site Datasheet
10bit 8ch D/A converter - BU2506FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10bit 8ch D/A converter
BU2506FV
10bit 8ch D/A converter BU2506FV
BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type DAC.By cascade connection terminal, it is for applications requiring multi channels.Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time.Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.

BU2506FV and BU2505FV are LSI's that respectively have 8ch and 10ch of 10bit R-2R type DAC.By cascade connection terminal, it is for applications requiring multi channels.Each channel has a full swing output type buffer amplifier with high speed output response characteristic, and can greatly shorten stability wait time.Digital input is for TTL level input, and the frequency of data transfer clock is for up to 10MHz.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number BU2506FV BU2506FV
Product Name 10bit 8ch D/A converter 10bit 8ch D/A converter
Interface Type LD LD
Package Type SSOP SSOP
Screening Level Commercial Commercial
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 6977000 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305M25QDWRQ1 - 812304-AMC1305M25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - 5962-87702042A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
Digital to Analog Converters (DAC) - 846-BD79703FV-LBE2DKR-ND - DigiKey
Specs
Interface Type Serial
Package Type "14-LSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
2 suppliers