ROHM Semiconductor GmbH 10bit 6ch D/A converter BU2507FV

Description
BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.
Description
BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.
Datasheet
Datasheet Summary
Powered by GS/AI

The BU2507FV is a 10-bit R-2R type digital-to-analog converter (DAC) featuring six channels. It incorporates a full swing output buffer amplifier for each channel, which enhances output response speed and reduces settling time. The device supports TTL-compatible digital inputs and has a maximum data transfer frequency of 10 MHz. The output voltage range can be independently set for upper and lower limits, allowing for flexibility in various applications. The operating supply voltage range is between 4.5V and 5.5V, and it exhibits a maximum differential non-linearity error of ±1.0 LSB and an integral non-linearity error of ±3.5 LSB. The BU2507FV is suitable for controlling various types of consumer and industrial equipment.

Datasheet Summary
Powered by GS/AI

The BU2507FV is a 10-bit R-2R type digital-to-analog converter (DAC) featuring six channels. It incorporates a full swing output buffer amplifier for each channel, which enhances output response speed and reduces settling time. The device supports TTL-compatible digital inputs and has a maximum data transfer frequency of 10 MHz. The output voltage range can be independently set for upper and lower limits, allowing for flexibility in various applications. The operating supply voltage range is between 4.5V and 5.5V, and it exhibits a maximum differential non-linearity error of ±1.0 LSB and an integral non-linearity error of ±3.5 LSB. The BU2507FV is suitable for controlling various types of consumer and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
10bit 6ch D/A converter - BU2507FV - ROHM Semiconductor GmbH
Willich, Germany
10bit 6ch D/A converter
BU2507FV
10bit 6ch D/A converter BU2507FV
BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.

BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time. Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.

Supplier's Site Datasheet
10bit 6ch D/A converter - BU2507FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10bit 6ch D/A converter
BU2507FV
10bit 6ch D/A converter BU2507FV
BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time.Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.

BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.Each channel has a buffer amplifier of full swing output type with high speed output response characteristic, and can greatly shorten stability wait time.Digital input is for TTL level input, and frequency of data transfer clock is for up to 10MHz.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number BU2507FV BU2507FV
Product Name 10bit 6ch D/A converter 10bit 6ch D/A converter
Interface Type LD LD
Package Type SSOP SSOP
Screening Level Commercial Commercial
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905102 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8866301LX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3151IRGCT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
9 suppliers
8bit 8ch D/A converter - BH2226F - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SOP
Screening Level Commercial
View Details
2 suppliers