ROHM Semiconductor GmbH 8bit 2ch D/A converter BH2219FVM

Description
The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.
Request a Quote Datasheet
Description
The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8bit 2ch D/A converter - BH2219FVM - ROHM Semiconductor GmbH
Willich, Germany
8bit 2ch D/A converter
BH2219FVM
8bit 2ch D/A converter BH2219FVM
The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.

The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.

Supplier's Site Datasheet
8bit 2ch D/A converter - BH2219FVM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
8bit 2ch D/A converter
BH2219FVM
8bit 2ch D/A converter BH2219FVM
The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.

The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2219FVM
1153516-BH2219FVM
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2219FVM 1153516-BH2219FVM
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153516-BH2219FVM Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153516-BH2219FVM
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number BH2219FVM BH2219FVM 1153516-BH2219FVM
Product Name 8bit 2ch D/A converter 8bit 2ch D/A converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2219FVM
Interface Type LD LD
Package Type MSOP8 MSOP8
Screening Level Commercial Commercial
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5236715P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 24
Resolution 12 bits
View Details
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
Digital-to-Synchro Converter (SDC) - DSC-544, DSC-545 - Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
Output Type Voltage; Synchro
View Details