ROHM Semiconductor GmbH 8bit 12ch D/A converter BH2221FV

Description
BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.
Request a Quote Datasheet
Description
BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8bit 12ch D/A converter - BH2221FV - ROHM Semiconductor GmbH
Willich, Germany
8bit 12ch D/A converter
BH2221FV
8bit 12ch D/A converter BH2221FV
BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.

BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.

Supplier's Site Datasheet
8bit 12ch D/A converter - BH2221FV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
8bit 12ch D/A converter
BH2221FV
8bit 12ch D/A converter BH2221FV
BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.

BH2223FV and BH2221FV are high performance 8bit R-2R-type D / A converters with 10 and 12 channels outputs, respectively. A built-in RESET function ensures that the output voltage at all channels is Low during power up. And a broad power supply voltage range (2.7V to 5.5V) provides design flexibility.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2221FV
1153518-BH2221FV
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2221FV 1153518-BH2221FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153518-BH2221FV Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): BH2221FV-E2; MB88346BP; MB88346BPFV; BH2221FV; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153518-BH2221FV
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): BH2221FV-E2; MB88346BP; MB88346BPFV; BH2221FV;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 8bit Digital-to-Analog Converter IC - 701-BH2221FV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8bit Digital-to-Analog Converter IC
701-BH2221FV
8-bit 8bit Digital-to-Analog Converter IC 701-BH2221FV
8bit 12ch D/A converter Product overview: BH2221FV from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2221FV can be used for catalog matching and distributor lookup.

8bit 12ch D/A converter Product overview: BH2221FV from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2221FV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number BH2221FV BH2221FV 1153518-BH2221FV 701-BH2221FV
Product Name 8bit 12ch D/A converter 8bit 12ch D/A converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2221FV 8-bit 8bit Digital-to-Analog Converter IC
Interface Type LD LD
Package Type SSOP SSOP
Screening Level Commercial Commercial
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD390SD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.2500 LSB
View Details
Digital to Analogue Converters - 1914292 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details