ROHM Semiconductor GmbH 8bit 3ch D/A converter BH2220FVM

Description
The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.
Request a Quote Datasheet
Description
The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8bit 3ch D/A converter - BH2220FVM - ROHM Semiconductor GmbH
Willich, Germany
8bit 3ch D/A converter
BH2220FVM
8bit 3ch D/A converter BH2220FVM
The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.

The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.

Supplier's Site Datasheet
8bit 3ch D/A converter - BH2220FVM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
8bit 3ch D/A converter
BH2220FVM
8bit 3ch D/A converter BH2220FVM
The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.

The BH2219FVM and BH2220FVM are 8bit R-2R-type D / A converters with 2 and 3 channels, respectively. A compact package allows adjacent placement, thereby eliminating deterioration of the D / A converter due to wire pattern. Furthermore, a built-in RESET function ensures that the output voltage at all channels is Low during power up. A broad power supply voltage range (2.7V to 5.5V) is available, providing design flexibility.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2220FVM
1153517-BH2220FVM
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2220FVM 1153517-BH2220FVM
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153517-BH2220FVM Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153517-BH2220FVM
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 8bit Digital-to-Analog Converter IC - 701-BH2220FVM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8bit Digital-to-Analog Converter IC
701-BH2220FVM
8-bit 8bit Digital-to-Analog Converter IC 701-BH2220FVM
8bit 3ch D/A converter Product overview: BH2220FVM from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2220FVM can be used for catalog matching and distributor lookup.

8bit 3ch D/A converter Product overview: BH2220FVM from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2220FVM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number BH2220FVM BH2220FVM 1153517-BH2220FVM 701-BH2220FVM
Product Name 8bit 3ch D/A converter 8bit 3ch D/A converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2220FVM 8-bit 8bit Digital-to-Analog Converter IC
Interface Type LD LD
Package Type MSOP8 MSOP8
Screening Level Commercial Commercial
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

DAC3282 Dual 16 bit 625MSPS Communications DAC - DAC3282IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1905124 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details