"Optical Sensor 1.97"" ~ 19.69"" (50mm ~ 500mm) PNP"
ULTRASONIC SENSOR; Sensing Range Min:50mm; Sensing Range Max:500mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Frequency:300kHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18UPAQ8-ND | 69K7360 |
| Product Name | Photoelectric, Industrial | Ultrasonic Sensor; Sensing Range Min Banner Engineering |
| Operating Temperature | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) |