Banner Engineering Corp. Vehicle Detection Sensors SureCross DX80 Ultrasonic Node

Description
Overview Node with a battery and an ultrasonic sensor integrated into the housing. Available in D-cell battery or MultiHop Architecture Ultrasonic sensor detects objects up to 4 m away Designed with temperature compensation via on-board temperature measurement FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission RF links are validated and if lost, relevant outputs can be set to user-defined conditions Housing contains the battery, sensor, and antenna for a complete, robust wireless solution - IP67, NEMA 6
Datasheet
Description
Overview Node with a battery and an ultrasonic sensor integrated into the housing. Available in D-cell battery or MultiHop Architecture Ultrasonic sensor detects objects up to 4 m away Designed with temperature compensation via on-board temperature measurement FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission RF links are validated and if lost, relevant outputs can be set to user-defined conditions Housing contains the battery, sensor, and antenna for a complete, robust wireless solution - IP67, NEMA 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vehicle Detection Sensors - SureCross DX80 Ultrasonic Node - Banner Engineering Corp.
Minneapolis, MN, USA
Vehicle Detection Sensors
SureCross DX80 Ultrasonic Node
Vehicle Detection Sensors SureCross DX80 Ultrasonic Node
Overview Node with a battery and an ultrasonic sensor integrated into the housing. Available in D-cell battery or MultiHop Architecture Ultrasonic sensor detects objects up to 4 m away Designed with temperature compensation via on-board temperature measurement FlexPower technology driven by a single, primary lithium battery integrated into the housing Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission RF links are validated and if lost, relevant outputs can be set to user-defined conditions Housing contains the battery, sensor, and antenna for a complete, robust wireless solution - IP67, NEMA 6

Overview

Node with a battery and an ultrasonic sensor integrated into the housing.


  • Available in D-cell battery or MultiHop Architecture
  • Ultrasonic sensor detects objects up to 4 m away
  • Designed with temperature compensation via on-board temperature measurement
  • FlexPower technology driven by a single, primary lithium battery integrated into the housing
  • Frequency Hopping Spread Spectrum (FHSS) technology and Time Division Multiple Access (TDMA) RF communication and control architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands
  • Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission
  • RF links are validated and if lost, relevant outputs can be set to user-defined conditions
  • Housing contains the battery, sensor, and antenna for a complete, robust wireless solution - IP67, NEMA 6
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Proximity Sensors
Product Number SureCross DX80 Ultrasonic Node
Product Name Vehicle Detection Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1183ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2851955 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 1.97 inch (50 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details