Banner Engineering Corp. Ultrasonic Sensor; Sensing Range Min Banner Engineering QS18UNAEQ8

Description
ULTRASONIC SENSOR; Sensing Range Min:50mm; Sensing Range Max:500mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Frequency:300kHz RoHS Compliant: Yes
Datasheet
Description
ULTRASONIC SENSOR; Sensing Range Min:50mm; Sensing Range Max:500mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Frequency:300kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor; Sensing Range Min Banner Engineering - 69K7355 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Sensor; Sensing Range Min Banner Engineering
69K7355
Ultrasonic Sensor; Sensing Range Min Banner Engineering 69K7355
ULTRASONIC SENSOR; Sensing Range Min:50mm; Sensing Range Max:500mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Frequency:300kHz RoHS Compliant: Yes

ULTRASONIC SENSOR; Sensing Range Min:50mm; Sensing Range Max:500mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Frequency:300kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 69K7355
Product Name Ultrasonic Sensor; Sensing Range Min Banner Engineering
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12 mm Diameter Inductive Sensor - I12M2POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details