Banner Engineering Corp. Photoelectric, Industrial QS18UPA

Description
"Optical Sensor 1.97"" ~ 19.69"" (50mm ~ 500mm) PNP"
Request a Quote Datasheet
Description
"Optical Sensor 1.97"" ~ 19.69"" (50mm ~ 500mm) PNP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18UPA-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18UPA-ND
Photoelectric, Industrial 2170-QS18UPA-ND
"Optical Sensor 1.97"" ~ 19.69"" (50mm ~ 500mm) PNP"

"Optical Sensor 1.97"" ~ 19.69"" (50mm ~ 500mm) PNP"

Buy Now Datasheet
Ultrasonic Sensor; Sensing Range Min Banner Engineering - 69K7357 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Sensor; Sensing Range Min Banner Engineering
69K7357
Ultrasonic Sensor; Sensing Range Min Banner Engineering 69K7357
ULTRASONIC SENSOR; Sensing Range Min:50mm; Sensing Range Max:500mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Frequency:300kHz RoHS Compliant: Yes

ULTRASONIC SENSOR; Sensing Range Min:50mm; Sensing Range Max:500mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:-; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Frequency:300kHz RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR; ULTRASONIC; SIDE MOUNT; LED INDICATOR;PUSH AND REMOTE TEACH; PNP; 10-30V - 70167510 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; ULTRASONIC; SIDE MOUNT; LED INDICATOR;PUSH AND REMOTE TEACH; PNP; 10-30V
70167510
SENSOR; ULTRASONIC; SIDE MOUNT; LED INDICATOR;PUSH AND REMOTE TEACH; PNP; 10-30V 70167510
Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount IP67, NEMA 6P-Rated, Rugged Sealed Housing with Protected Circuitry, Remote Models Are IP68 Rated Push-Button Configuration for Easy Setup Temperature Compensation for Easy Setup Bright LED Operating Status Indicators, Visible from 360° 12-30 VDC Supply Voltage 2 m Integral Cable Models Listed (Euro-Style QD Available) Accessories Available: Cordsets, Brackets and Wave Guide

Features:

  • Universal Housing Style with 18 mm Threaded Lens or Side Mount
  • IP67, NEMA 6P-Rated, Rugged Sealed Housing with Protected Circuitry, Remote Models Are IP68 Rated
  • Push-Button Configuration for Easy Setup
  • Temperature Compensation for Easy Setup
  • Bright LED Operating Status Indicators, Visible from 360°
  • 12-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (Euro-Style QD Available)
  • Accessories Available: Cordsets, Brackets and Wave Guide
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Photoelectric Sensors Proximity Sensors Proximity Sensors
Product Number 2170-QS18UPA-ND 69K7357 70167510
Product Name Photoelectric, Industrial Ultrasonic Sensor; Sensing Range Min Banner Engineering SENSOR; ULTRASONIC; SIDE MOUNT; LED INDICATOR;PUSH AND REMOTE TEACH; PNP; 10-30V
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data