Durable Corporation Crest-Ridge Entrance Mat - Dual Crest-Rdige 639S2037

Description
Add style to any space while protecting your floors with these attractive, heavy-duty, absorbent scraper mats. The raised fabric covered pattern, recessed grooves and beveled edging removes and traps dirt and moisture from feet that could cause slips and falls. The nitrile rubber base will not crack or curl and the gripper backing keep the mat in place. The unique crest shape adds a dynamic finishing touch. The Crest-Ridge mat is ideal for indoor and outdoor use and is available in a variety of sizes and colors. Add style to any space while protecting your floors with these attractive, heavy-duty, absorbent scraper mats. The raised fabric covered pattern, recessed grooves and beveled edging removes and traps dirt and moisture from feet that could cause slips and falls. The nitrile rubber base will not crack or curl and the gripper backing keep the mat in place. The unique crest shape adds a dynamic finishing touch. The Crest-Ridge mat is ideal for indoor and outdoor use and is available in a variety of sizes and colors. The Crest-Ridge contains 20% recycled content.
Description
Add style to any space while protecting your floors with these attractive, heavy-duty, absorbent scraper mats. The raised fabric covered pattern, recessed grooves and beveled edging removes and traps dirt and moisture from feet that could cause slips and falls. The nitrile rubber base will not crack or curl and the gripper backing keep the mat in place. The unique crest shape adds a dynamic finishing touch. The Crest-Ridge mat is ideal for indoor and outdoor use and is available in a variety of sizes and colors. Add style to any space while protecting your floors with these attractive, heavy-duty, absorbent scraper mats. The raised fabric covered pattern, recessed grooves and beveled edging removes and traps dirt and moisture from feet that could cause slips and falls. The nitrile rubber base will not crack or curl and the gripper backing keep the mat in place. The unique crest shape adds a dynamic finishing touch. The Crest-Ridge mat is ideal for indoor and outdoor use and is available in a variety of sizes and colors. The Crest-Ridge contains 20% recycled content.

Suppliers

Company
Product
Description
Supplier Links
Crest-Ridge Entrance Mat - Dual Crest-Rdige - 639S2037 - Durable Corporation
Norwalk, OH, USA
Crest-Ridge Entrance Mat - Dual Crest-Rdige
639S2037
Crest-Ridge Entrance Mat - Dual Crest-Rdige 639S2037
Add style to any space while protecting your floors with these attractive, heavy-duty, absorbent scraper mats. The raised fabric covered pattern, recessed grooves and beveled edging removes and traps dirt and moisture from feet that could cause slips and falls. The nitrile rubber base will not crack or curl and the gripper backing keep the mat in place. The unique crest shape adds a dynamic finishing touch. The Crest-Ridge mat is ideal for indoor and outdoor use and is available in a variety of sizes and colors. Add style to any space while protecting your floors with these attractive, heavy-duty, absorbent scraper mats. The raised fabric covered pattern, recessed grooves and beveled edging removes and traps dirt and moisture from feet that could cause slips and falls. The nitrile rubber base will not crack or curl and the gripper backing keep the mat in place. The unique crest shape adds a dynamic finishing touch. The Crest-Ridge mat is ideal for indoor and outdoor use and is available in a variety of sizes and colors. The Crest-Ridge contains 20% recycled content.

Add style to any space while protecting your floors with these attractive, heavy-duty, absorbent scraper mats. The raised fabric covered pattern, recessed grooves and beveled edging removes and traps dirt and moisture from feet that could cause slips and falls. The nitrile rubber base will not crack or curl and the gripper backing keep the mat in place. The unique crest shape adds a dynamic finishing touch. The Crest-Ridge mat is ideal for indoor and outdoor use and is available in a variety of sizes and colors.

Add style to any space while protecting your floors with these attractive, heavy-duty, absorbent scraper mats. The raised fabric covered pattern, recessed grooves and beveled edging removes and traps dirt and moisture from feet that could cause slips and falls. The nitrile rubber base will not crack or curl and the gripper backing keep the mat in place. The unique crest shape adds a dynamic finishing touch. The Crest-Ridge mat is ideal for indoor and outdoor use and is available in a variety of sizes and colors. The Crest-Ridge contains 20% recycled content.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 639S2037
Product Name Crest-Ridge Entrance Mat - Dual Crest-Rdige
Mat Type Entrance; Scraper
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 2418065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Blue
Width 25.98 inch (660 mm)
View Details