Durable Corporation Switchboard Industrial Mats - Full Rolls 750R2036

Description
Corrugated mat surface provides dependable traction underfoot. Non-conductive compound material helps prevent electric shock from instruments, machinery or control panels. Conforms to OSHA requirements and is tested to meet ASTM D-178 requirements. Each roll is proof tested at the specified voltage over the entire surface. Also meets the optional requirements cited by ASTM for flame resistance, ozone resistance, and oil resistance. Orders are billed according to actual yardage shipped and may vary up to 10%.
Description
Corrugated mat surface provides dependable traction underfoot. Non-conductive compound material helps prevent electric shock from instruments, machinery or control panels. Conforms to OSHA requirements and is tested to meet ASTM D-178 requirements. Each roll is proof tested at the specified voltage over the entire surface. Also meets the optional requirements cited by ASTM for flame resistance, ozone resistance, and oil resistance. Orders are billed according to actual yardage shipped and may vary up to 10%.

Suppliers

Company
Product
Description
Supplier Links
Switchboard Industrial Mats - Full Rolls - 750R2036 - Durable Corporation
Norwalk, OH, USA
Switchboard Industrial Mats - Full Rolls
750R2036
Switchboard Industrial Mats - Full Rolls 750R2036
Corrugated mat surface provides dependable traction underfoot. Non-conductive compound material helps prevent electric shock from instruments, machinery or control panels. Conforms to OSHA requirements and is tested to meet ASTM D-178 requirements. Each roll is proof tested at the specified voltage over the entire surface. Also meets the optional requirements cited by ASTM for flame resistance, ozone resistance, and oil resistance. Orders are billed according to actual yardage shipped and may vary up to 10%.

Corrugated mat surface provides dependable traction underfoot. Non-conductive compound material helps prevent electric shock from instruments, machinery or control panels. Conforms to OSHA requirements and is tested to meet ASTM D-178 requirements. Each roll is proof tested at the specified voltage over the entire surface. Also meets the optional requirements cited by ASTM for flame resistance, ozone resistance, and oil resistance. Orders are billed according to actual yardage shipped and may vary up to 10%.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 750R2036
Product Name Switchboard Industrial Mats - Full Rolls
Mat Type Traction / Slip Resistant
Unlock Full Specs
to access all available technical data

Similar Products

PIG® High-Visibility Safety Floor Runner - GRPSB36200 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 2382591 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 39.37 inch (1000 mm)
View Details