Durable Corporation Workmaster II Industrial Mats - Standard Sizes - Bevel 3 Sides 870S3852

Description
Tough industrial mat with safety-orange beveled edge creates an ultra safe work environment at all types of workstations. Wet or dry, Workmaster II provides that additional margin of safety. The open construction and resilient knob bottom offers superb worker comfort and drainage.
Description
Tough industrial mat with safety-orange beveled edge creates an ultra safe work environment at all types of workstations. Wet or dry, Workmaster II provides that additional margin of safety. The open construction and resilient knob bottom offers superb worker comfort and drainage.

Suppliers

Company
Product
Description
Supplier Links
Workmaster II Industrial Mats - Standard Sizes - Bevel 3 Sides - 870S3852 - Durable Corporation
Norwalk, OH, USA
Workmaster II Industrial Mats - Standard Sizes - Bevel 3 Sides
870S3852
Workmaster II Industrial Mats - Standard Sizes - Bevel 3 Sides 870S3852
Tough industrial mat with safety-orange beveled edge creates an ultra safe work environment at all types of workstations. Wet or dry, Workmaster II provides that additional margin of safety. The open construction and resilient knob bottom offers superb worker comfort and drainage.

Tough industrial mat with safety-orange beveled edge creates an ultra safe work environment at all types of workstations. Wet or dry, Workmaster II provides that additional margin of safety. The open construction and resilient knob bottom offers superb worker comfort and drainage.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 870S3852
Product Name Workmaster II Industrial Mats - Standard Sizes - Bevel 3 Sides
Mat Type Drainage; Wet Area Mat
Features Grease & Oil Resistant
Material Grease-Resistant Rubber
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2805454 - RS Components, Ltd.
Specs
Material Styrene Butadiene Rubber, Natural Rubber
Color(s) Black
Length 394 inch (10000 mm)
View Details