Durable Corporation Diamond Switchboard Industrial Mats - Cut Lengths 752C0024

Description
ASTM D178 Switchboard Matting with diamond surface is the premier insulating matting to protect workers. Each roll is proof tested over the entire surface.Made of a specially compounded material. 1/4" thick. Black with yellow border available in 3' wide only.
Description
ASTM D178 Switchboard Matting with diamond surface is the premier insulating matting to protect workers. Each roll is proof tested over the entire surface.Made of a specially compounded material. 1/4" thick. Black with yellow border available in 3' wide only.

Suppliers

Company
Product
Description
Supplier Links
Diamond Switchboard Industrial Mats - Cut Lengths - 752C0024 - Durable Corporation
Norwalk, OH, USA
Diamond Switchboard Industrial Mats - Cut Lengths
752C0024
Diamond Switchboard Industrial Mats - Cut Lengths 752C0024
ASTM D178 Switchboard Matting with diamond surface is the premier insulating matting to protect workers. Each roll is proof tested over the entire surface.Made of a specially compounded material. 1/4" thick. Black with yellow border available in 3' wide only.

ASTM D178 Switchboard Matting with diamond surface is the premier insulating matting to protect workers. Each roll is proof tested over the entire surface.Made of a specially compounded material. 1/4" thick. Black with yellow border available in 3' wide only.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 752C0024
Product Name Diamond Switchboard Industrial Mats - Cut Lengths
Material specially compounded material
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Toilet Mat with Adhesive Backing - GRP7003 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 18 inch (457 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 4181181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Color(s) Black
View Details