Durable Corporation Workmaster II General Purpose Rubber Mat - High Visibility - Border 3 Sides 870S2640HVY

Description
Tough industrial mat with Hi-Viz Yellow beveled edges createsan ultra safe work environment at all types or workstations.
Description
Tough industrial mat with Hi-Viz Yellow beveled edges createsan ultra safe work environment at all types or workstations.

Suppliers

Company
Product
Description
Supplier Links
Workmaster II General Purpose Rubber Mat - High Visibility - Border 3 Sides - 870S2640HVY - Durable Corporation
Norwalk, OH, USA
Workmaster II General Purpose Rubber Mat - High Visibility - Border 3 Sides
870S2640HVY
Workmaster II General Purpose Rubber Mat - High Visibility - Border 3 Sides 870S2640HVY
Tough industrial mat with Hi-Viz Yellow beveled edges createsan ultra safe work environment at all types or workstations.

Tough industrial mat with Hi-Viz Yellow beveled edges createsan ultra safe work environment at all types or workstations.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 870S2640HVY
Product Name Workmaster II General Purpose Rubber Mat - High Visibility - Border 3 Sides
Mat Type Specialty; High Visability Safety Mats
Features Grease & Oil Resistant
Material Open Circular Grease Resistant Rubber Compoundwith PVC Edging
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 4716254 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Color(s) Black
View Details