Durable Corporation Anti-Slip Tape Specialty Mats - 4" wide roll 825R004

Description
Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
Description
Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Tape Specialty Mats - 4" wide roll - 825R004 - Durable Corporation
Norwalk, OH, USA
Anti-Slip Tape Specialty Mats - 4" wide roll
825R004
Anti-Slip Tape Specialty Mats - 4" wide roll 825R004
Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.

Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Industrial Floor Mats
Product Number 825R004
Product Name Anti-Slip Tape Specialty Mats - 4" wide roll
Mat Type Traction / Slip Resistant
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 656348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Width 33.46 inch (850 mm)
Length 59.06 inch (1500 mm)
View Details